Alpha Wire Hook Up Wire, 500Ft, 14Awg Cu Orange; Jacket Material Alpha Wire 541419 OR002

Description
HOOK UP WIRE, 500FT, 14AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg Cu Orange; Jacket Material Alpha Wire - 27C7812 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg Cu Orange; Jacket Material Alpha Wire
27C7812
Hook Up Wire, 500Ft, 14Awg Cu Orange; Jacket Material Alpha Wire 27C7812
HOOK UP WIRE, 500FT, 14AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27C7812
Product Name Hook Up Wire, 500Ft, 14Awg Cu Orange; Jacket Material Alpha Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details