Alpha Wire Hook-Up Wire, 2.07Mm2, 30M, Green; Jacket Material Alpha Wire 541419 GR005

Description
HOOK-UP WIRE, 2.07MM2, 30M, GREEN; Jacket Material:Nylon, PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.07MM2, 30M, GREEN; Jacket Material:Nylon, PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.07Mm2, 30M, Green; Jacket Material Alpha Wire - 90R6050 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.07Mm2, 30M, Green; Jacket Material Alpha Wire
90R6050
Hook-Up Wire, 2.07Mm2, 30M, Green; Jacket Material Alpha Wire 90R6050
HOOK-UP WIRE, 2.07MM2, 30M, GREEN; Jacket Material:Nylon, PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 2.07MM2, 30M, GREEN; Jacket Material:Nylon, PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90R6050
Product Name Hook-Up Wire, 2.07Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details