Alpha Wire Hook Up Wire, 500Ft, 19Awg Copper, Green; Jacket Material Alpha Wire 541419 GR002

Description
HOOK UP WIRE, 500FT, 19AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:19AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 19AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:19AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 19Awg Copper, Green; Jacket Material Alpha Wire - 52F1091 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 19Awg Copper, Green; Jacket Material Alpha Wire
52F1091
Hook Up Wire, 500Ft, 19Awg Copper, Green; Jacket Material Alpha Wire 52F1091
HOOK UP WIRE, 500FT, 19AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:19AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 19AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:19AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F1091
Product Name Hook Up Wire, 500Ft, 19Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details