Alpha Wire Hook-Up Wire, 2.07Mm2, 30M, Black; Jacket Material Alpha Wire 541419 BK005

Description
HOOK-UP WIRE, 2.07MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.07MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.07Mm2, 30M, Black; Jacket Material Alpha Wire - 53M5821 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.07Mm2, 30M, Black; Jacket Material Alpha Wire
53M5821
Hook-Up Wire, 2.07Mm2, 30M, Black; Jacket Material Alpha Wire 53M5821
HOOK-UP WIRE, 2.07MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 2.07MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53M5821
Product Name Hook-Up Wire, 2.07Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details