Alpha Wire Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire 541401 WH005

Description
HOOK-UP WIRE, 2.08MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.08MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire - 16M4981 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire
16M4981
Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire 16M4981
HOOK-UP WIRE, 2.08MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 2.08MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16M4981
Product Name Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details