Alpha Wire Hook-Up Wire, 2.08Mm2, 30M, Red; Jacket Material Alpha Wire 541401 RD005

Description
HOOK-UP WIRE, 2.08MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.08MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.08Mm2, 30M, Red; Jacket Material Alpha Wire - 16M4979 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.08Mm2, 30M, Red; Jacket Material Alpha Wire
16M4979
Hook-Up Wire, 2.08Mm2, 30M, Red; Jacket Material Alpha Wire 16M4979
HOOK-UP WIRE, 2.08MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.08MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16M4979
Product Name Hook-Up Wire, 2.08Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details