Alpha Wire Multiple Conductor Cables 5414 SL199

Description
CBL 4COND 20AWG SLATE 1000=1000'
Request a Quote Datasheet
Description
CBL 4COND 20AWG SLATE 1000=1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5414SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5414SL199-ND
Multiple Conductor Cables 5414SL199-ND
CBL 4COND 20AWG SLATE 1000=1000'

CBL 4COND 20AWG SLATE 1000=1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5414 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5414 SL199
Multi-Conductor & Paired Cables 5414 SL199
5414 Slate BULK FT

5414 Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6146 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6146
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6146
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5414SL199-ND 5414 SL199 28Y6146
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 138517-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2500/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details