Alpha Wire Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire 541219 WH005

Description
HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire - 39C6205 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire
39C6205
Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire 39C6205
HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 3.29MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C6205
Product Name Hook-Up Wire, 3.29Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-TNCA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Connecting cable - NEBU-M12G5-E-10-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers