Alpha Wire Hook Up Wire, 500Ft, 12Awg Copper Orange; Jacket Material Alpha Wire 541219 OR002

Description
HOOK UP WIRE, 500FT, 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 12Awg Copper Orange; Jacket Material Alpha Wire - 68C7156 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 12Awg Copper Orange; Jacket Material Alpha Wire
68C7156
Hook Up Wire, 500Ft, 12Awg Copper Orange; Jacket Material Alpha Wire 68C7156
HOOK UP WIRE, 500FT, 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68C7156
Product Name Hook Up Wire, 500Ft, 12Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details