Alpha Wire Hook Up Wire 541219 BK005

Description
Alpha Wire 541219 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 541219 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2769725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769725
Hook Up Wire 2769725
Alpha Wire 541219 BK005 Hook Up Wire

Alpha Wire 541219 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 541219 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541219 BK005
Hook-up Wire 541219 BK005
541219 BLACK 100 FT

541219 BLACK 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 2769725 541219 BK005
Product Name Hook Up Wire Hook-up Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 112849-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0370 inch (0.9398 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details