Alpha Wire Hook Up Wire 541219 BK002

Description
Alpha Wire 541219 BK002 Hook Up Wire
Request a Quote
Description
Alpha Wire 541219 BK002 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 289476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
289476
Hook Up Wire 289476
Alpha Wire 541219 BK002 Hook Up Wire

Alpha Wire 541219 BK002 Hook Up Wire

Supplier's Site
Hook-up Wire - 541219 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541219 BK002
Hook-up Wire 541219 BK002
541219 BLACK 500 FT

541219 BLACK 500 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 289476 541219 BK002
Product Name Hook Up Wire Hook-up Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details