Alpha Wire Hook-Up Wire, 3.31Mm2, 30M, Red; Jacket Material Alpha Wire 541201 RD005

Description
HOOK-UP WIRE, 3.31MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 3.31MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 3.31Mm2, 30M, Red; Jacket Material Alpha Wire - 16M2207 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 3.31Mm2, 30M, Red; Jacket Material Alpha Wire
16M2207
Hook-Up Wire, 3.31Mm2, 30M, Red; Jacket Material Alpha Wire 16M2207
HOOK-UP WIRE, 3.31MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 3.31MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16M2207
Product Name Hook-Up Wire, 3.31Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details