Alpha Wire Hook Up Wire, 500Ft, 10Awg Cu Yellow; Jacket Material Alpha Wire 541019 YL002

Description
HOOK UP WIRE, 500FT, 10AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Cu Yellow; Jacket Material Alpha Wire - 52F1108 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Cu Yellow; Jacket Material Alpha Wire
52F1108
Hook Up Wire, 500Ft, 10Awg Cu Yellow; Jacket Material Alpha Wire 52F1108
HOOK UP WIRE, 500FT, 10AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F1108
Product Name Hook Up Wire, 500Ft, 10Awg Cu Yellow; Jacket Material Alpha Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details