Alpha Wire Hook-Up Wire, 5.26Mm2, 30M, Red; Jacket Material Alpha Wire 541019 RD005

Description
HOOK-UP WIRE, 5.26MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 5.26MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 5.26Mm2, 30M, Red; Jacket Material Alpha Wire - 63R8304 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 5.26Mm2, 30M, Red; Jacket Material Alpha Wire
63R8304
Hook-Up Wire, 5.26Mm2, 30M, Red; Jacket Material Alpha Wire 63R8304
HOOK-UP WIRE, 5.26MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 5.26MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63R8304
Product Name Hook-Up Wire, 5.26Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details