Alpha Wire Hook Up Wire, 500Ft, 10Awg Cu Orange; Jacket Material Alpha Wire 541019 OR002

Description
HOOK UP WIRE, 500FT, 10AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Cu Orange; Jacket Material Alpha Wire - 50B2831 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Cu Orange; Jacket Material Alpha Wire
50B2831
Hook Up Wire, 500Ft, 10Awg Cu Orange; Jacket Material Alpha Wire 50B2831
HOOK UP WIRE, 500FT, 10AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG CU ORANGE; Jacket Material:Nylon, PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B2831
Product Name Hook Up Wire, 500Ft, 10Awg Cu Orange; Jacket Material Alpha Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details