Alpha Wire Hook Up Wire, 500Ft, 10Awg Copper, Green; Jacket Material Alpha Wire 541019 GR002

Description
HOOK UP WIRE, 500FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Copper, Green; Jacket Material Alpha Wire - 05C0757 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Copper, Green; Jacket Material Alpha Wire
05C0757
Hook Up Wire, 500Ft, 10Awg Copper, Green; Jacket Material Alpha Wire 05C0757
HOOK UP WIRE, 500FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05C0757
Product Name Hook Up Wire, 500Ft, 10Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details