Alpha Wire Hook Up Wire, 500Ft, 10Awg Copper, Brown; Jacket Material Alpha Wire 541019 BR002

Description
HOOK UP WIRE, 500FT, 10AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Copper, Brown; Jacket Material Alpha Wire - 92B4598 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Copper, Brown; Jacket Material Alpha Wire
92B4598
Hook Up Wire, 500Ft, 10Awg Copper, Brown; Jacket Material Alpha Wire 92B4598
HOOK UP WIRE, 500FT, 10AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92B4598
Product Name Hook Up Wire, 500Ft, 10Awg Copper, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details