Alpha Wire Hook-Up Wire, 5.26Mm2, 30M, Black; Jacket Material Alpha Wire 541019 BK005

Description
HOOK-UP WIRE, 5.26MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 5.26MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 5.26Mm2, 30M, Black; Jacket Material Alpha Wire - 63R8306 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 5.26Mm2, 30M, Black; Jacket Material Alpha Wire
63R8306
Hook-Up Wire, 5.26Mm2, 30M, Black; Jacket Material Alpha Wire 63R8306
HOOK-UP WIRE, 5.26MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 5.26MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63R8306
Product Name Hook-Up Wire, 5.26Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5200-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details