Alpha Wire Hook Up Wire, 500Ft, 10Awg Cu, Black; Jacket Material Alpha Wire 541001 BK002

Description
HOOK UP WIRE, 500FT, 10AWG CU, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG CU, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Cu, Black; Jacket Material Alpha Wire - 26C0621 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Cu, Black; Jacket Material Alpha Wire
26C0621
Hook Up Wire, 500Ft, 10Awg Cu, Black; Jacket Material Alpha Wire 26C0621
HOOK UP WIRE, 500FT, 10AWG CU, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG CU, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26C0621
Product Name Hook Up Wire, 500Ft, 10Awg Cu, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details