Alpha Wire Multiple Conductor Cables 5410/4 SL199

Description
CBL 4COND 22AWG SHLD 1000=1000'
Request a Quote
Description
CBL 4COND 22AWG SHLD 1000=1000'
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6093, features a construction of four twisted pairs of 22 AWG stranded tinned copper conductors, insulated with PVC. The cable has a nominal jacket thickness of 0.063 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. It is designed for a temperature range of -30 to 105°C and has a voltage rating of 600 VRMS. The cable is suitable for various applications, meeting specifications such as UL MTW and AWM ratings, and is compliant with RoHS and REACH regulations. It offers sunlight resistance and has a minimum bend radius of 10 times the cable diameter. The product also includes a shield made of aluminum/Mylar tape with a drain wire for enhanced performance. Engineers considering this product should note its physical and electrical properties, including a capacitance of 28 pF/ft and a conductor DCR of 16.4 Ω/1000ft at 20°C. The cable is packaged in continuous lengths of 100, 500, or 1000 feet, making it versatile for various project needs.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6093, features a construction of four twisted pairs of 22 AWG stranded tinned copper conductors, insulated with PVC. The cable has a nominal jacket thickness of 0.063 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. It is designed for a temperature range of -30 to 105°C and has a voltage rating of 600 VRMS. The cable is suitable for various applications, meeting specifications such as UL MTW and AWM ratings, and is compliant with RoHS and REACH regulations. It offers sunlight resistance and has a minimum bend radius of 10 times the cable diameter. The product also includes a shield made of aluminum/Mylar tape with a drain wire for enhanced performance. Engineers considering this product should note its physical and electrical properties, including a capacitance of 28 pF/ft and a conductor DCR of 16.4 Ω/1000ft at 20°C. The cable is packaged in continuous lengths of 100, 500, or 1000 feet, making it versatile for various project needs.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5410/4SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5410/4SL199-ND
Multiple Conductor Cables 5410/4SL199-ND
CBL 4COND 22AWG SHLD 1000=1000'

CBL 4COND 22AWG SHLD 1000=1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5410/4 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5410/4 SL199
Multi-Conductor & Paired Cables 5410/4 SL199
5410/4 Slate BULK FT

5410/4 Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6093 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6093
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6093
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5410/4SL199-ND 5410/4 SL199 28Y6093
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details