Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6091, features a construction of two 22 AWG stranded tinned copper conductors with PVC insulation and a nominal wall thickness of 0.032 inches. The cable is shielded with aluminum/mylar tape and includes a drain wire, ensuring effective protection against electromagnetic interference. The outer jacket is also made of PVC, with a wall thickness of 0.063 inches, and is available in various colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a voltage of 600 VRMS and operates within a temperature range of -30 to 105°C. It meets several industry standards, including UL MTW and AWM ratings, and is compliant with RoHS and REACH regulations. The cable exhibits sunlight resistance and has a minimum bend radius of 10 times its diameter. It is packaged in continuous lengths of 100, 500, or 1000 feet, making it suitable for various applications where flexibility and durability are required.
CBL 2COND 22AWG SHLD 1000=1000'
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5410/2 SL199 | 5410/2SL199-ND | 28Y6091 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |