Alpha Wire Multiple Conductor Cables 5410/2 SL005

Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5410/2SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5410/2SL005-ND
Multiple Conductor Cables 5410/2SL005-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5410/2 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5410/2 SL005
Multi-Conductor & Paired Cables 5410/2 SL005
5410/2 SLATE 100 FT

5410/2 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 100 ft - ALP5410/2-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 100 ft
ALP5410/2-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 100 ft ALP5410/2-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5410/2 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/2 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.322 NOMINAL OD (MM) : 8.1788 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5410/2 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/2 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.322 NOMINAL OD (MM) : 8.1788 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable; Cable/wire Type Alpha Wire - 28B7381 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7381
Cable; Cable/wire Type Alpha Wire 28B7381
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5410/2 SLATE 100 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5410/2 SLATE 100 FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5410/2SL005-ND 5410/2 SL005 ALP5410/2-SL005 28B7381
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 100 ft Cable; Cable/wire Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1046-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type CEE 7/7
View Details
2 suppliers