Alpha Wire Multiple Conductor Cables 5410/2 SL002

Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5410/2SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5410/2SL002-ND
Multiple Conductor Cables 5410/2SL002-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5410/2 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5410/2 SL002
Multi-Conductor & Paired Cables 5410/2 SL002
5410/2 SLATE 500 FT

5410/2 SLATE 500 FT

Buy Now
Cable; Cable/wire Type Alpha Wire - 28B7380 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7380
Cable; Cable/wire Type Alpha Wire 28B7380
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5410/2 SLATE 500 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5410/2 SLATE 500 FT

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 500 ft - ALP5410/2-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 500 ft
ALP5410/2-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 500 ft ALP5410/2-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5410/2 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/2 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.322 NOMINAL OD (MM) : 8.1788 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5410/2 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/2 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.322 NOMINAL OD (MM) : 8.1788 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5410/2SL002-ND 5410/2 SL002 28B7380 ALP5410/2-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable; Cable/wire Type Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details