Alpha Wire Multi-Conductor & Paired Cables 5410/12 SL005

Description
5410/12 SLATE 100 FT
Request a Quote Datasheet
Description
5410/12 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5410/12 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5410/12 SL005
Multi-Conductor & Paired Cables 5410/12 SL005
5410/12 SLATE 100 FT

5410/12 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5410/12SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5410/12SL005-100-ND
Multiple Conductor Cables 5410/12SL005-100-ND
12 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 85K9848 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
85K9848
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 85K9848
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 12 Conductor - Slate - 600V - 100 ft - ALP5410/12-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 12 Conductor - Slate - 600V - 100 ft
ALP5410/12-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 12 Conductor - Slate - 600V - 100 ft ALP5410/12-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5410/12 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/12 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.525 NOMINAL OD (MM) : 13.335 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5410/12 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/12 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.525 NOMINAL OD (MM) : 13.335 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 5410/12 SL005 5410/12SL005-100-ND 85K9848 ALP5410/12-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 12 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details