XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5409 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5409 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.473 NOMINAL OD (MM) : 12.0142 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5409 SL005 | 85K9847 | ALP5409-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 9 Conductor - Slate - 600V - 100 ft |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | No Shielding; Unshielded | ||
| Number of Conductors | 9 # |