Alpha Wire Multi-Conductor & Paired Cables 5409/19 SL001

Description
5409/19 SLATE 1000 FT
Request a Quote
Description
5409/19 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5409/19 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5409/19 SL001
Multi-Conductor & Paired Cables 5409/19 SL001
5409/19 SLATE 1000 FT

5409/19 SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft - ALP5409/19-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft
ALP5409/19-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft ALP5409/19-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5409/19 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5409/19 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.601 NOMINAL OD (MM) : 15.2654 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5409/19 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5409/19 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.601 NOMINAL OD (MM) : 15.2654 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 1000 Ft Alpha Wire - 28B7365 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
28B7365
Xtra-Guard 1 / 1000 Ft Alpha Wire 28B7365
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5409/19 SL001 ALP5409/19-SL001 28B7365
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft Xtra-Guard 1 / 1000 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power Cord; 36 in.; Straight; UL Recognized, CSA Certified; 300 V; 7 A - 70111459 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details