Alpha Wire Hook Up Wire, 500Ft, 8Awg, Cu, Blue; Jacket Material Alpha Wire 540819 BL002

Description
HOOK UP WIRE, 500FT, 8AWG, CU, BLUE; Jacket Material:Nylon, PVC; Jacket Color:Blue; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 8AWG, CU, BLUE; Jacket Material:Nylon, PVC; Jacket Color:Blue; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 8Awg, Cu, Blue; Jacket Material Alpha Wire - 27C1035 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 8Awg, Cu, Blue; Jacket Material Alpha Wire
27C1035
Hook Up Wire, 500Ft, 8Awg, Cu, Blue; Jacket Material Alpha Wire 27C1035
HOOK UP WIRE, 500FT, 8AWG, CU, BLUE; Jacket Material:Nylon, PVC; Jacket Color:Blue; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 500FT, 8AWG, CU, BLUE; Jacket Material:Nylon, PVC; Jacket Color:Blue; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27C1035
Product Name Hook Up Wire, 500Ft, 8Awg, Cu, Blue; Jacket Material Alpha Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details