Alpha Wire Hook Up Wire, 500Ft, 4Awg, Copper, White; Jacket Material Alpha Wire 540419 WH002

Description
HOOK UP WIRE, 500FT, 4AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:4AWG; Conductor Area CSA:21.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 4AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:4AWG; Conductor Area CSA:21.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 4Awg, Copper, White; Jacket Material Alpha Wire - 22C9424 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 4Awg, Copper, White; Jacket Material Alpha Wire
22C9424
Hook Up Wire, 500Ft, 4Awg, Copper, White; Jacket Material Alpha Wire 22C9424
HOOK UP WIRE, 500FT, 4AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:4AWG; Conductor Area CSA:21.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 4AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:4AWG; Conductor Area CSA:21.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22C9424
Product Name Hook Up Wire, 500Ft, 4Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details