4 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 500ft, 5404 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5404 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.0932 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5404SL002-ND | 5404 SL002 | 85K9845 | ALP5404-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 4 Conductor - Slate - 600V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 4 # | 4 # |