Alpha Wire Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire 540219 BK002

Description
HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire - 22C9425 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire
22C9425
Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire 22C9425
HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22C9425
Product Name Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details