2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5402 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5402 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 22 AWG, 0.35 mm , 7 x 0.25mm, 100 ft, 30.5 m RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5402SL005-100-ND | 5402 SL005 | ALP5402-SL005 | 88K1443 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 100 ft | Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 2 # | 2 # |