Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5390/60C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5390/60C, is designed for high-performance applications with a temperature rating of -30¬8C to 105¬8C. It features an 18 AWG tinned copper conductor and a PVC insulation with a nominal wall thickness of 0.016 inches. The cable assembly includes components arranged from the inside layer to the outside layer, with a minimum of 1.1 twists per foot. It is shielded with Alum/Mylar tape and includes a drain wire for enhanced performance against electromagnetic interference. The jacket is made of PVC with a nominal wall thickness of 0.083 inches, available in multiple colors including slate, black, yellow, and red. This cable is compliant with various standards, including UL Type CM and RoHS directives, making it suitable for a range of applications where oil resistance and sunlight exposure are concerns. The cable can withstand a maximum pull tension of 767 lbs and has a capacitance of 45 pF/ft at 1 kHz.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5390/60C, is designed for high-performance applications with a temperature rating of -30¬8C to 105¬8C. It features an 18 AWG tinned copper conductor and a PVC insulation with a nominal wall thickness of 0.016 inches. The cable assembly includes components arranged from the inside layer to the outside layer, with a minimum of 1.1 twists per foot. It is shielded with Alum/Mylar tape and includes a drain wire for enhanced performance against electromagnetic interference. The jacket is made of PVC with a nominal wall thickness of 0.083 inches, available in multiple colors including slate, black, yellow, and red. This cable is compliant with various standards, including UL Type CM and RoHS directives, making it suitable for a range of applications where oil resistance and sunlight exposure are concerns. The cable can withstand a maximum pull tension of 767 lbs and has a capacitance of 45 pF/ft at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5390/60C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5390/60C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5390/60C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5390/60C
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (16/30) AWG Tinned Copper', '0.047']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-Plated Copper
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details