30 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)
5390/30C SLATE 100 FT
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5390/30C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5390/30C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.621 NOMINAL OD (MM) : 15.7734 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5390/30CSL005-100-ND | 5390/30C SL005 | 92F9388 | ALP5390/30C-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 30 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |