The Shielded Multiconductor Cable, part number 03F2789, features 20 conductors made of 18 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable has a nominal insulation thickness of 0.016 inches and a jacket thickness of 0.032 inches, both made from PVC. It is constructed with a shield of aluminum/mylar tape, providing effective protection against electromagnetic interference. The cable is rated for a temperature range of -30 to 105°C and has a maximum pull tension of 264 lbs. This cable is compliant with various standards, including RoHS and CE directives, ensuring it meets environmental regulations. It also exhibits sunlight resistance and has a capacitance of 51 pF/ft at 1 kHz. The cable is packaged in a continuous length of 500 feet, making it suitable for various applications requiring reliable and durable wiring solutions.
20 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
5390/20C SLATE 500 FT
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5390/20C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5390/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.488 NOMINAL OD (MM) : 12.3952 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5390/20CSL002-ND | 5390/20C SL002 | 03F2789 | ALP5390/20C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 20 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |