5390/15C SLATE 500 FT
Win Source Part Number: 1208113-5390/15C SL002
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 1
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 18 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300 V
Number of Conductors: 15
Standard Package: 1
Ratings: ISO 10993, UL Style 2464
Shield Material: Aluminum
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.437" (11.10mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Shield Coverage: 100%
Temperature Range - Operating: -35°C ~ 105°C
Alternative Parts (Cross-Reference): 5390/15C-SL002; 539015CSL002;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 5390/15CSL002,5390/1
Base Product Number: 5390/15C
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5390/15C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5390/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.0998 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5390/15C SL002 | 1208113-5390/15C SL002 | 03F2787 | ALP5390/15C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Cables, Wires - Multiple Conductor Cables | Shielded Multiconductor Cable, 15 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 500 ft |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Cable Jacket | Polyvinyl Chloride; PVC | |||
| Cable Conductor | Copper; Tinned copper | |||
| Cable Shielding | Foil | |||
| Number of Conductors | 15 # |