The Shielded Multiconductor Cable features eight conductors made of 18 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable has a nominal insulation thickness of 0.016 inches and is shielded with aluminum/mylar tape, providing effective protection against electromagnetic interference. It is constructed with a PVC jacket that has a wall thickness of 0.032 inches, ensuring durability and flexibility. The cable is suitable for a temperature range of -30 to 105°C and has a minimum bend radius of 10 times its diameter. It complies with various standards, including RoHS, and is rated for sunlight resistance. The cable is packaged in a continuous length of 500 feet, making it suitable for various applications requiring reliable and shielded electrical connections.
8 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto
Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Foil Shield Multiconductor, 18 AWG
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL 1007, CSA AWM PVC. Insulation: Color coded, 80°C premium polyvinylchloride. Shield: Aluminum/polyester (25% overlap, typical), foil facing in plus stranded, tinned copper drain wire equal in size to insulated conductors of cable. Nylon rip cord for ease of jacket stripping. Cable Styles: UL type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C AWM (75°C — CM). Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5388C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5388C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.336 NOMINAL OD (MM) : 8.5344 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Multiconductor Cables |
| Product Number | 5388CSL002-500-ND | 5388C SL002 | 03F2783 | 70138407 | ALP5388C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 8 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Cable, Shielded; 8; 18 AWG; 16 x 30; 0.33 in.; 0.017 in.; 0.032 in.; -20 degC | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 8 Conductor - Slate - 300V - 500 ft |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||
| Cable Shielding | Foil | Drain Wire; Foil | Foil |