8 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5388C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5388C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.336 NOMINAL OD (MM) : 8.5344 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
CABLE 8COND 18AWG SHLD 1000'
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 5388CSL001-ND | 5388C SL001 | ALP5388C-SL001 | 5388C SL001 | 92F7469 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 8 Conductor - Slate - 300V - 1000 ft | Multiple Conductor Cables | Shielded Multiconductor Cable, 8 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil |