Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 5386C, features a 6-conductor design with 18 AWG stranded tinned copper conductors. The cable is insulated with a nominal 0.016" PVC wall and is shielded with aluminum/Mylar tape, providing effective protection against electromagnetic interference. The overall jacket is also made of PVC, with a thickness of 0.032", and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This cable is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It exhibits a capacitance of 51 pF/ft and a conductor DCR of 7.2 Ω/1000ft at 20°C. The product is compliant with various standards including UL, CSA, and RoHS, making it suitable for a range of applications. The cable is designed for flexibility with a minimum bend radius of 10 times the cable diameter and can withstand a maximum pull tension of 88 lbs. Engineers considering this product should note its sunlight resistance and its compliance with environmental regulations, making it a reliable choice for both indoor and outdoor applications.
CBL 6COND 18AWG SHLD 1000=1000'
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5386C SL199 | 5386CSL199-ND | 28Y6008 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |