Alpha Wire Multi-Conductor & Paired Cables 5383C SL005

Description
5383C SLATE 100 FT
Request a Quote Datasheet
Description
5383C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5383C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5383C SL005
Multi-Conductor & Paired Cables 5383C SL005
5383C SLATE 100 FT

5383C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5383CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5383CSL005-100-ND
Multiple Conductor Cables 5383CSL005-100-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft - ALP5383C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft
ALP5383C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft ALP5383C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5383C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5383C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.242 NOMINAL OD (MM) : 6.1468 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5383C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5383C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.242 NOMINAL OD (MM) : 6.1468 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable, Shielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC - 70138397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC
70138397
Cable, Shielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC 70138397
Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Foil Shield Multiconductor, 18 AWG Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL 1007, CSA AWM PVC. Insulation: Color coded, 80°C premium polyvinylchloride. Shield: Aluminum/polyester (25% overlap, typical), foil facing in plus stranded, tinned copper drain wire equal in size to insulated conductors of cable. Nylon rip cord for ease of jacket stripping. Cable Styles: UL type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C AWM (75°C — CM). Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 For Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Foil Shield Multiconductor, 18 AWG
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL 1007, CSA AWM PVC. Insulation: Color coded, 80°C premium polyvinylchloride. Shield: Aluminum/polyester (25% overlap, typical), foil facing in plus stranded, tinned copper drain wire equal in size to insulated conductors of cable. Nylon rip cord for ease of jacket stripping. Cable Styles: UL type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C AWM (75°C — CM). Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA

  • GUARD® 1 For
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • Flexible Cable Routing Requirements
    XTRA
  • GUARD® 1 Applications
  • EIA RS 232C Interface
  • High Technology Applications in Controlled Environments
  • Point-Of-Sale Equipment
  • Computer Peripherals
  • Industrial Process Controls
Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F2775 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F2775
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F2775
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 5383C SL005 5383CSL005-100-ND ALP5383C-SL005 70138397 03F2775
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft Cable, Shielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details