Alpha Wire Cord, Power; 10 A; 125 V; 9 Ft. 10 in.;NEMA 5-15 plug; 90 deg. C13 connector 538 BK078

Description
3 Conductor Detachable Power Supply Cord Sets, Right Angle Connector Type, Cords & Electricals Plug and connector rated 15 amps, 125 V.
Datasheet
Description
3 Conductor Detachable Power Supply Cord Sets, Right Angle Connector Type, Cords & Electricals Plug and connector rated 15 amps, 125 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord, Power; 10 A; 125 V; 9 Ft. 10 in.;NEMA 5-15 plug; 90 deg. C13 connector - 70125968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power; 10 A; 125 V; 9 Ft. 10 in.;NEMA 5-15 plug; 90 deg. C13 connector
70125968
Cord, Power; 10 A; 125 V; 9 Ft. 10 in.;NEMA 5-15 plug; 90 deg. C13 connector 70125968
3 Conductor Detachable Power Supply Cord Sets, Right Angle Connector Type, Cords & Electricals Plug and connector rated 15 amps, 125 V.

3 Conductor Detachable Power Supply Cord Sets, Right Angle Connector Type, Cords & Electricals
Plug and connector rated 15 amps, 125 V.

Supplier's Site
Power Cord Nema5-15P/iec, 3M, 10A, Black; Connector Type A Alpha Wire - 28B7322 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 3M, 10A, Black; Connector Type A Alpha Wire
28B7322
Power Cord Nema5-15P/iec, 3M, 10A, Black; Connector Type A Alpha Wire 28B7322
POWER CORD NEMA5-15P/IEC, 3M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 3M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70125968 28B7322
Product Name Cord, Power; 10 A; 125 V; 9 Ft. 10 in.;NEMA 5-15 plug; 90 deg. C13 connector Power Cord Nema5-15P/iec, 3M, 10A, Black; Connector Type A Alpha Wire
Application Computer; Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers