The Shielded Multipair Cable 6Pr 100Ft 300V Gray features six pairs of 18 AWG tinned copper conductors, designed for reliable signal transmission. The cable has a nominal voltage rating of 300 VRMS and is suitable for a temperature range of -30 to 105°C. It includes a shield made of aluminum/mylar tape with a minimum 25% overlap, enhancing its resistance to electromagnetic interference. The cable jacket is made of PVC with a thickness of 0.032 inches, providing durability and protection. This product is RoHS compliant and meets various safety standards, including UL and CSA certifications. The cable is packaged in a continuous length of 100 feet, making it convenient for various applications.
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5376C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5376C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.464 NOMINAL OD (MM) : 11.7856 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 5376C SL005 | ALP5376C-SL005 | 03F2906 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 100 ft | Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS |