Alpha Wire Multi-Conductor & Paired Cables 5373C SL005

Description
5373C SLATE 100 FT
Request a Quote Datasheet
Description
5373C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5373C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5373C SL005
Multi-Conductor & Paired Cables 5373C SL005
5373C SLATE 100 FT

5373C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5373CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5373CSL005-100-ND
Multiple Conductor Cables 5373CSL005-100-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 100 ft - ALP5373C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 100 ft
ALP5373C-SL005
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 100 ft ALP5373C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5373C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5373C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9408 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5373C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5373C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9408 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multipair Cable 3Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 03F2904 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
03F2904
Shielded Multipair Cable 3Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 03F2904
SHIELDED MULTIPAIR CABLE 3PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5373C SL005 5373CSL005-100-ND ALP5373C-SL005 03F2904
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 100 ft Shielded Multipair Cable 3Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details