The Shielded Multiconductor Cable, part number 03F2817, features 10 conductors made of 16 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable has a nominal insulation thickness of 0.016 inches made from PVC, and a jacket with a wall thickness of 0.032 inches, also PVC. It is constructed with a shield of aluminum/mylar tape, providing effective protection against electromagnetic interference. This cable is suitable for a temperature range of -30 to 105°C and has a minimum bend radius of 10 times the cable diameter. It can withstand a maximum pull tension of 225 lbs. The cable is compliant with various standards, including RoHS, and is rated for sunlight resistance. The capacitance is nominally 57 pF/ft at 1 kHz, with a conductor DCR of 4.4 Ω per 1000 ft at 20°C. Engineers considering this cable for their projects will find it suitable for applications requiring reliable shielding and durability in various environmental conditions.
10 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5370C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5370C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 NOMINAL OD (MM) : 11.0744 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5370CSL002-ND | 5370C SL002 | ALP5370C-SL002 | 03F2817 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 500 ft | Shielded Multiconductor Cable, 10 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |