Alpha Wire Multi-Conductor & Paired Cables 5370C SL001

Description
5370C SLATE 1000 FT
Request a Quote Datasheet
Description
5370C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5370C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5370C SL001
Multi-Conductor & Paired Cables 5370C SL001
5370C SLATE 1000 FT

5370C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5370CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5370CSL001-ND
Multiple Conductor Cables 5370CSL001-ND
10 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 1000 ft - ALP5370C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 1000 ft
ALP5370C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 1000 ft ALP5370C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5370C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5370C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 NOMINAL OD (MM) : 11.0744 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5370C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5370C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 NOMINAL OD (MM) : 11.0744 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 28B7314 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
28B7314
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 28B7314
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5370C SL001 5370CSL001-ND ALP5370C-SL001 28B7314
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 1000 ft Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data