Alpha Wire Multi-Conductor & Paired Cables 5370/20C SL002

Description
5370/20C SLATE 500 FT
Request a Quote Datasheet
Description
5370/20C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5370/20C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5370/20C SL002
Multi-Conductor & Paired Cables 5370/20C SL002
5370/20C SLATE 500 FT

5370/20C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft - ALP5370/20C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft
ALP5370/20C-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft ALP5370/20C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5370/20C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5370/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.593 NOMINAL OD (MM) : 15.0622 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5370/20C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5370/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.593 NOMINAL OD (MM) : 15.0622 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 20 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F2821 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F2821
Shielded Multiconductor Cable, 20 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F2821
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5370/20C SL002 ALP5370/20C-SL002 03F2821
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 500 ft Shielded Multiconductor Cable, 20 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details