Alpha Wire Multi-Conductor & Paired Cables 536F BK078

Description
POWER CORD (BOX OF 25)
Request a Quote Datasheet
Description
POWER CORD (BOX OF 25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 536F BK078 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
536F BK078
Multi-Conductor & Paired Cables 536F BK078
POWER CORD (BOX OF 25)

POWER CORD (BOX OF 25)

Buy Now
Power Cord, Nema5-15P/iec, 3M, 15A Black; Connector Type A Alpha Wire - 93B6911 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 3M, 15A Black; Connector Type A Alpha Wire
93B6911
Power Cord, Nema5-15P/iec, 3M, 15A Black; Connector Type A Alpha Wire 93B6911
POWER CORD, NEMA5-15P/IEC, 3M, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 3M, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 536F BK078 93B6911
Product Name Multi-Conductor & Paired Cables Power Cord, Nema5-15P/iec, 3M, 15A Black; Connector Type A Alpha Wire
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details