Alpha Wire Multiple Conductor Cables 5364C SL001

Description
4 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5364CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5364CSL001-ND
Multiple Conductor Cables 5364CSL001-ND
4 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5364C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5364C SL001
Multi-Conductor & Paired Cables 5364C SL001
1000' 16 AWG 4 CDR CAB

1000' 16 AWG 4 CDR CAB

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F7465 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F7465
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F7465
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft - ALP5364C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft
ALP5364C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft ALP5364C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5364C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5364C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 NOMINAL OD (MM) : 7.4168 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5364C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5364C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 NOMINAL OD (MM) : 7.4168 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5364CSL001-ND 5364C SL001 92F7465 ALP5364C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-6600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Connecting cable - 706-100/1300-600 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 19.69 ft (60 dm)
View Details
2 suppliers