Alpha Wire Multiple Conductor Cables 5363C SL001

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5363CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5363CSL001-ND
Multiple Conductor Cables 5363CSL001-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5363C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5363C SL001
Multi-Conductor & Paired Cables 5363C SL001
1000' 16 AWG 3 CDR CAB

1000' 16 AWG 3 CDR CAB

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 1000 ft - ALP5363C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 1000 ft
ALP5363C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 1000 ft ALP5363C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5363C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5363C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5363C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5363C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F7495 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F7495
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F7495
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5363CSL001-ND 5363C SL001 ALP5363C-SL001 92F7495
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 1000 ft Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details