Alpha Wire Multiple Conductor Cables 5363/1C SL002

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5363/1CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5363/1CSL002-ND
Multiple Conductor Cables 5363/1CSL002-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5363/1C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5363/1C SL002
Multi-Conductor & Paired Cables 5363/1C SL002
5363/1C SLATE 500 FT

5363/1C SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 28B7303 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire
28B7303
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire 28B7303
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft - Color Code I2 - ALP5363/1C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft - Color Code I2
ALP5363/1C-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft - Color Code I2 ALP5363/1C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5363/1C SL002, Color Code I2 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5363/1C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5363/1C SL002, Color Code I2


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5363/1C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5363/1CSL002-ND 5363/1C SL002 28B7303 ALP5363/1C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft - Color Code I2
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/306-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details