The Shielded Multiconductor Cable, part number 28B7299, features two conductors made of 16 AWG stranded tinned copper, designed for a voltage rating of 300 VRMS. The cable has a nominal insulation thickness of 0.016 inches made from PVC, and a jacket with a thickness of 0.032 inches, also PVC. It is constructed with a shield made of aluminum/Mylar tape, providing effective protection against electromagnetic interference. The cable is rated for a temperature range of -30 to 105°C and has a minimum bend radius of 10 times its diameter. This cable is compliant with several standards, including UL AWM/STYLE 1569 and CSA CMG, ensuring its suitability for various applications. It is also RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The cable is packaged in a continuous length of 1000 feet, making it suitable for larger projects requiring extensive wiring solutions.
5362/1C SLATE 1000 FT
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5362/1C SL001, Color Code I2
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5362/1C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.254 NOMINAL OD (MM) : 6.4516 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5362/1C SL001 | 28B7299 | ALP5362/1C-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code I2 |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Number of Conductors | 2 # |